OK International Soldering, Desoldering, Rework Products STTC-038

Description
CHISEL (STTC), (W X L) 1.5 MM X
Request a Quote Datasheet
Description
CHISEL (STTC), (W X L) 1.5 MM X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-038-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-038-ND
Soldering, Desoldering, Rework Products 5358-STTC-038-ND
CHISEL (STTC), (W X L) 1.5 MM X

CHISEL (STTC), (W X L) 1.5 MM X

Buy Now Datasheet
Soldering Iron Tips - 2962556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2962556
Soldering Iron Tips 2962556
30 deg finel tip - MX500S station,1.2mm

30 deg finel tip - MX500S station,1.2mm

Supplier's Site
OKi STTC-038, 30° Chisel Solder Tip 1.5 mm x 9.9 mm - STTC-038 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-038, 30° Chisel Solder Tip 1.5 mm x 9.9 mm
STTC-038
OKi STTC-038, 30° Chisel Solder Tip 1.5 mm x 9.9 mm STTC-038
OKi Metcal STTC-038 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 1.5 mm x 9.9 mm.

OKi Metcal STTC-038 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 1.5 mm x 9.9 mm.

Supplier's Site
Metcal Smartheat Soldering Cartridge STTC-038 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width - STTC-038 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-038 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width
STTC-038
Metcal Smartheat Soldering Cartridge STTC-038 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width STTC-038
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now
Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal - 76K2445 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal
76K2445
Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal 76K2445
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.06IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.06IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Chisel, 1.5 Mm Rohs Compliant Metcal - 14J9187 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 1.5 Mm Rohs Compliant Metcal
14J9187
Soldering Iron Tip, Chisel, 1.5 Mm Rohs Compliant Metcal 14J9187
Soldering Iron Tip, Chisel, 1.5 mm RoHS Compliant: Yes

Soldering Iron Tip, Chisel, 1.5 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-038-ND 2962556 STTC-038 STTC-038 76K2445
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips OKi STTC-038, 30° Chisel Solder Tip 1.5 mm x 9.9 mm Metcal Smartheat Soldering Cartridge STTC-038 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1372296 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics Assembly
View Details
High-Output Solid-State Welder - Weldac 350 - EFD Induction a.s.
Specs
Process Capability Welding
View Details