Tip for SP200 soldering station,1.2mm
"TIP REPL .06"" 30DG CHISEL SOLDER"
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.4 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.06IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.4" RoHS Compliant: Yes
Soldering Iron Tip, Chisel, 1.5 mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 121753 | 5358-SSC-738A-ND | SSC-738A | 76K2418 |
| Product Name | Soldering Iron Tips | Soldering, Desoldering, Rework Products | Metcal Smartheat Soldering Cartridge SSC-738A - Chisel Tip - 0.4 in Tip Length - 0.06 in Tip Width | Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal |
| Equipment Type | Gun / Iron | Tip |