OK International Soldering, Desoldering, Rework Products STTC-120

Description
CHISEL (STTC), 12 LONG REACH, (W
Request a Quote Datasheet
Description
CHISEL (STTC), 12 LONG REACH, (W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-120-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-120-ND
Soldering, Desoldering, Rework Products 5358-STTC-120-ND
CHISEL (STTC), 12 LONG REACH, (W

CHISEL (STTC), 12 LONG REACH, (W

Buy Now Datasheet
Tip Cartridge, Soldering, Chisel, 0.15In; Tip / Nozzle Width Metcal - 41B5967 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Chisel, 0.15In; Tip / Nozzle Width Metcal
41B5967
Tip Cartridge, Soldering, Chisel, 0.15In; Tip / Nozzle Width Metcal 41B5967
TIP CARTRIDGE, SOLDERING, CHISEL, 0.15IN; Tip / Nozzle Width:3.8mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.85" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CHISEL, 0.15IN; Tip / Nozzle Width:3.8mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.85" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-120 - Chisel Tip - 0.85 in Tip Length - 0.15 in Tip Width - 0.04 in Thick - STTC-120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-120 - Chisel Tip - 0.85 in Tip Length - 0.15 in Tip Width - 0.04 in Thick
STTC-120
Metcal Smartheat Soldering Cartridge STTC-120 - Chisel Tip - 0.85 in Tip Length - 0.15 in Tip Width - 0.04 in Thick STTC-120
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.15 in, length of 0.85 in and thickness of 0.04 in. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.15 in, length of 0.85 in and thickness of 0.04 in. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-120-ND 41B5967 STTC-120
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Soldering, Chisel, 0.15In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-120 - Chisel Tip - 0.85 in Tip Length - 0.15 in Tip Width - 0.04 in Thick
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2024489 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Peak Power 1 kwatts
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details