Metcal Soldering, Desoldering, Rework Products STTC-125

Description
CHISEL (STTC), (W X L) 1.0 MM X
Request a Quote Datasheet
Description
CHISEL (STTC), (W X L) 1.0 MM X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-125-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-125-ND
Soldering, Desoldering, Rework Products 5358-STTC-125-ND
CHISEL (STTC), (W X L) 1.0 MM X

CHISEL (STTC), (W X L) 1.0 MM X

Buy Now Datasheet
Soldering Iron Tips - 2893113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2893113
Soldering Iron Tips 2893113
MX500S cartridge 30 deg chisel tip,0.8mm

MX500S cartridge 30 deg chisel tip,0.8mm

Supplier's Site
OKi STTC-125, 30° Chisel Solder Tip 1 mm x 9.1 mm - STTC-125 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-125, 30° Chisel Solder Tip 1 mm x 9.1 mm
STTC-125
OKi STTC-125, 30° Chisel Solder Tip 1 mm x 9.1 mm STTC-125
OKi Metcal STTC-125 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1 mm x 9.1 mm.

OKi Metcal STTC-125 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1 mm x 9.1 mm.

Supplier's Site
Metcal Smartheat Soldering Cartridge STTC-125 - Chisel Tip - 0.36 in Tip Length - 0.04 in Tip Width - STTC-125 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-125 - Chisel Tip - 0.36 in Tip Length - 0.04 in Tip Width
STTC-125
Metcal Smartheat Soldering Cartridge STTC-125 - Chisel Tip - 0.36 in Tip Length - 0.04 in Tip Width STTC-125
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.36 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.36 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal - 76K2458 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal
76K2458
Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal 76K2458
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:9.1mm RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal - 14J9194 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal
14J9194
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal 14J9194
Soldering Iron Tip, Chisel, 1 mm RoHS Compliant: Yes

Soldering Iron Tip, Chisel, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-125-ND 2893113 STTC-125 STTC-125 76K2458
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips OKi STTC-125, 30° Chisel Solder Tip 1 mm x 9.1 mm Metcal Smartheat Soldering Cartridge STTC-125 - Chisel Tip - 0.36 in Tip Length - 0.04 in Tip Width Tip Cartridge, Solder, 30+ Chisel 0.04In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Solder Pastes - 1462877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
970 Series iWeld Benchtop Jewelry Laser Welder -  - LaserStar Technologies Corporation
LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys and Silver
View Details
High-Output Solid-State Welder - Weldac 1000 - EFD Induction a.s.
Specs
Process Capability Welding
View Details