Metcal Soldering Iron Tips STTC-138

Description
MX500S cartridge 30 deg chisel tip,1.2mm
Request a Quote Datasheet
Description
MX500S cartridge 30 deg chisel tip,1.2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2893129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2893129
Soldering Iron Tips 2893129
MX500S cartridge 30 deg chisel tip,1.2mm

MX500S cartridge 30 deg chisel tip,1.2mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-138-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-138-ND
Soldering, Desoldering, Rework Products 5358-STTC-138-ND
CHISEL (STTC), (W X L) 1.5 MM X

CHISEL (STTC), (W X L) 1.5 MM X

Buy Now Datasheet
OKi STTC-138, 30° Chisel Solder Tip 1.5 mm x 9.9 mm - STTC-138 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-138, 30° Chisel Solder Tip 1.5 mm x 9.9 mm
STTC-138
OKi STTC-138, 30° Chisel Solder Tip 1.5 mm x 9.9 mm STTC-138
OKi Metcal STTC-138 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1.5 mm x 9.9 mm.

OKi Metcal STTC-138 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1.5 mm x 9.9 mm.

Supplier's Site
Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal - 76K2463 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal
76K2463
Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal 76K2463
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.06IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.06IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-138 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width - STTC-138 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-138 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width
STTC-138
Metcal Smartheat Soldering Cartridge STTC-138 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width STTC-138
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2893129 5358-STTC-138-ND STTC-138 76K2463 STTC-138
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products OKi STTC-138, 30° Chisel Solder Tip 1.5 mm x 9.9 mm Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-138 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Solder Pastes - 2349614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Soyer BMS-10P - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details