OK International Soldering, Desoldering, Rework Products STTC-840

Description
CONICAL (STTC), 30 BENT, NARROW,
Request a Quote Datasheet
Description
CONICAL (STTC), 30 BENT, NARROW,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-840-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-840-ND
Soldering, Desoldering, Rework Products 5358-STTC-840-ND
CONICAL (STTC), 30 BENT, NARROW,

CONICAL (STTC), 30 BENT, NARROW,

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-840 - Conical Tip - 0.63 in Tip Length - 0.016 in Tip Width - METCAL STTC-840 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-840 - Conical Tip - 0.63 in Tip Length - 0.016 in Tip Width
METCAL STTC-840
Metcal Smartheat Soldering Cartridge STTC-840 - Conical Tip - 0.63 in Tip Length - 0.016 in Tip Width METCAL STTC-840
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.63 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.63 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

Buy Now
Tip Cartridge, Solder, 30+ Sharp, 0.4Mm; Tip / Nozzle Width Metcal - 86H7759 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Sharp, 0.4Mm; Tip / Nozzle Width Metcal
86H7759
Tip Cartridge, Solder, 30+ Sharp, 0.4Mm; Tip / Nozzle Width Metcal 86H7759
TIP CARTRIDGE, SOLDER, 30+ SHARP, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ SHARP, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-840-ND METCAL STTC-840 86H7759
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-840 - Conical Tip - 0.63 in Tip Length - 0.016 in Tip Width Tip Cartridge, Solder, 30+ Sharp, 0.4Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 467466 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering / Tweezer Rework System - MX-500SPT - Metcal
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Settings recall or automation
View Details
4 suppliers
Hand Welding Unit 70 kHz - Standard 50 - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details