OK International Soldering, Desoldering, Rework Products SSC-617A

Description
"TIP REPL .20"" XL CHISEL SOLDER"
Request a Quote Datasheet
Description
"TIP REPL .20"" XL CHISEL SOLDER"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SSC-617A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-617A-ND
Soldering, Desoldering, Rework Products 5358-SSC-617A-ND
"TIP REPL .20"" XL CHISEL SOLDER"

"TIP REPL .20"" XL CHISEL SOLDER"

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge SSC-617A - Chisel Tip - 0.4 in Tip Length - 0.21 in Tip Width - SSC-617A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-617A - Chisel Tip - 0.4 in Tip Length - 0.21 in Tip Width
SSC-617A
Metcal Smartheat Soldering Cartridge SSC-617A - Chisel Tip - 0.4 in Tip Length - 0.21 in Tip Width SSC-617A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.21 in, length of 0.4 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.21 in, length of 0.4 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now
Tip Cartridge, Soldering, Chisel, 5.3Mm; Tip / Nozzle Width Metcal - 48F3838 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Chisel, 5.3Mm; Tip / Nozzle Width Metcal
48F3838
Tip Cartridge, Soldering, Chisel, 5.3Mm; Tip / Nozzle Width Metcal 48F3838
TIP CARTRIDGE, SOLDERING, CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SSC-617A-ND SSC-617A 48F3838
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge SSC-617A - Chisel Tip - 0.4 in Tip Length - 0.21 in Tip Width Tip Cartridge, Soldering, Chisel, 5.3Mm; Tip / Nozzle Width Metcal
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2024514 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details