OK International Tip Cartridge, Soldering, Blade, 6.35Mm; Tip / Nozzle Width Metcal TATC-602

Description
TIP CARTRIDGE, SOLDERING, BLADE, 6.35MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500TS Soldering Rework Stations; Product Range:TATC Series RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, BLADE, 6.35MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500TS Soldering Rework Stations; Product Range:TATC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Blade, 6.35Mm; Tip / Nozzle Width Metcal - 76M8912 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Blade, 6.35Mm; Tip / Nozzle Width Metcal
76M8912
Tip Cartridge, Soldering, Blade, 6.35Mm; Tip / Nozzle Width Metcal 76M8912
TIP CARTRIDGE, SOLDERING, BLADE, 6.35MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500TS Soldering Rework Stations; Product Range:TATC Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, BLADE, 6.35MM; Tip / Nozzle Width:6.35mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500TS Soldering Rework Stations; Product Range:TATC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Talon Cartridges TATC-602 - Blade Tip - 0.4 in Tip Length - 0.25 in Tip Width - 0.1 in Thick - TATC-602 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Talon Cartridges TATC-602 - Blade Tip - 0.4 in Tip Length - 0.25 in Tip Width - 0.1 in Thick
TATC-602
Metcal Smartheat Talon Cartridges TATC-602 - Blade Tip - 0.4 in Tip Length - 0.25 in Tip Width - 0.1 in Thick TATC-602
The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.25 in, length of 0.4 in and thickness of 0.1 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.

The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.25 in, length of 0.4 in and thickness of 0.1 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 76M8912 TATC-602
Product Name Tip Cartridge, Soldering, Blade, 6.35Mm; Tip / Nozzle Width Metcal Metcal Smartheat Talon Cartridges TATC-602 - Blade Tip - 0.4 in Tip Length - 0.25 in Tip Width - 0.1 in Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2024490 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Peak Power 1 kwatts
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
HyPerformance Plasma Systems - HPR130XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 21 to 62 amps
View Details