OK International Soldering, Desoldering, Rework Products TFP-BLP2

Description
TFP REWORK CARTRIDGE, TWEEZER, B
Request a Quote Datasheet
Description
TFP REWORK CARTRIDGE, TWEEZER, B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-TFP-BLP2-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-TFP-BLP2-ND
Soldering, Desoldering, Rework Products 5358-TFP-BLP2-ND
TFP REWORK CARTRIDGE, TWEEZER, B

TFP REWORK CARTRIDGE, TWEEZER, B

Buy Now Datasheet
Soldering Iron Tips - 6124512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124512
Soldering Iron Tips 6124512
Tweezer blade ceramic 2mm

Tweezer blade ceramic 2mm

Supplier's Site
Tip Cartridge, Soldering, Point, 2Mm; Tip / Nozzle Width Metcal - 77M9257 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Point, 2Mm; Tip / Nozzle Width Metcal
77M9257
Tip Cartridge, Soldering, Point, 2Mm; Tip / Nozzle Width Metcal 77M9257
TIP CARTRIDGE, SOLDERING, POINT, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Blade; For Use With:MFR-PTZ System & MFR-HPT Precision Tweezer Hand-piece; Product Range:- RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, POINT, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Blade; For Use With:MFR-PTZ System & MFR-HPT Precision Tweezer Hand-piece; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Tweezer, 2 Mm Rohs Compliant Metcal - 24M8181 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Tweezer, 2 Mm Rohs Compliant Metcal
24M8181
Soldering Iron Tip, Tweezer, 2 Mm Rohs Compliant Metcal 24M8181
Soldering Iron Tip, Tweezer, 2 mm RoHS Compliant: Yes

Soldering Iron Tip, Tweezer, 2 mm RoHS Compliant: Yes

Supplier's Site
Metcal Tweezer Cartridge TFP-BLP2 - Blade Tip - 0.55 in Tip Length - 0.08 in Tip Width - 0.03 in Thick - TFP-BLP2 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Tweezer Cartridge TFP-BLP2 - Blade Tip - 0.55 in Tip Length - 0.08 in Tip Width - 0.03 in Thick
TFP-BLP2
Metcal Tweezer Cartridge TFP-BLP2 - Blade Tip - 0.55 in Tip Length - 0.08 in Tip Width - 0.03 in Thick TFP-BLP2
The Metcal tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.55 in and thickness of 0.03 in. This tweezer cartridge is designed to work with MFR-1140 - Soldering System, MFR-2240 - Soldering System, MFR-2241 - Soldering System, MFR-H4-TW - Handpiece.

The Metcal tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.55 in and thickness of 0.03 in. This tweezer cartridge is designed to work with MFR-1140 - Soldering System, MFR-2240 - Soldering System, MFR-2241 - Soldering System, MFR-H4-TW - Handpiece.

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-TFP-BLP2-ND 6124512 77M9257 TFP-BLP2
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Tip Cartridge, Soldering, Point, 2Mm; Tip / Nozzle Width Metcal Metcal Tweezer Cartridge TFP-BLP2 - Blade Tip - 0.55 in Tip Length - 0.08 in Tip Width - 0.03 in Thick
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-6CN5003-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 675 F (357 C)
View Details
Generator 20 kHz - AGM20-3000P-230-B2 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details