BEVEL (STTC), POWER, (BEVEL/L) 6
TIP, SOLDERING, 60+ BEVEL, 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:0.25" RoHS Compliant: Yes
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.25 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 6124332 | 5358-STTC-147P-ND | 68K5810 | STTC-147P |
| Product Name | Soldering Iron Tips | Soldering, Desoldering, Rework Products | Tip, Soldering, 60+ Bevel, 0.07In; Tip / Nozzle Width Metcal | Metcal Smartheat Soldering Cartridge STTC-147P - Bevel Tip - 0.25 in Tip Length - 0.07 in Tip Width |
| Equipment Type | Gun / Iron |