OK International OKi STDC-103 Desolder Cartridge 0.76 mm x 1.68 mm STDC-103

Description
OKi Metcal STDC-103 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 0.76 mm.
Request a Quote Datasheet
Description
OKi Metcal STDC-103 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 0.76 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi STDC-103 Desolder Cartridge 0.76 mm x 1.68 mm - STDC-103 - Ellsworth Adhesives
Germantown, WI, USA
OKi STDC-103 Desolder Cartridge 0.76 mm x 1.68 mm
STDC-103
OKi STDC-103 Desolder Cartridge 0.76 mm x 1.68 mm STDC-103
OKi Metcal STDC-103 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 0.76 mm.

OKi Metcal STDC-103 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 0.76 mm.

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STDC-103-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STDC-103-ND
Soldering, Desoldering, Rework Products 5358-STDC-103-ND
STDC DESOLDER CARTRIDGE, ID=0.76

STDC DESOLDER CARTRIDGE, ID=0.76

Buy Now Datasheet
Tip Cartridge, Desoldering, Round, 1.7Mm; Tip / Nozzle Width Metcal - 76K2425 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Desoldering, Round, 1.7Mm; Tip / Nozzle Width Metcal
76K2425
Tip Cartridge, Desoldering, Round, 1.7Mm; Tip / Nozzle Width Metcal 76K2425
TIP CARTRIDGE, DESOLDERING, ROUND, 1.7MM; Tip / Nozzle Width:1.68mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Desoldering Systems; Product Range:STDC Series; Series:700; Tip / Nozzle I.D.:0.03" RoHS Compliant: Yes

TIP CARTRIDGE, DESOLDERING, ROUND, 1.7MM; Tip / Nozzle Width:1.68mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Desoldering Systems; Product Range:STDC Series; Series:700; Tip / Nozzle I.D.:0.03" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Desolder Cartridge STDC-103 - Standard Tip - 0.44 in Tip Length - 0.066 (OD) in, 0.076 (ID) in Tip Width - STDC-103 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desolder Cartridge STDC-103 - Standard Tip - 0.44 in Tip Length - 0.066 (OD) in, 0.076 (ID) in Tip Width
STDC-103
Metcal Smartheat Desolder Cartridge STDC-103 - Standard Tip - 0.44 in Tip Length - 0.066 (OD) in, 0.076 (ID) in Tip Width STDC-103
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.066 (OD) in, 0.076 (ID) in, length of 0.44 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.066 (OD) in, 0.076 (ID) in, length of 0.44 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  Ellsworth Adhesives DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STDC-103 5358-STDC-103-ND 76K2425 STDC-103
Product Name OKi STDC-103 Desolder Cartridge 0.76 mm x 1.68 mm Soldering, Desoldering, Rework Products Tip Cartridge, Desoldering, Round, 1.7Mm; Tip / Nozzle Width Metcal Metcal Smartheat Desolder Cartridge STDC-103 - Standard Tip - 0.44 in Tip Length - 0.066 (OD) in, 0.076 (ID) in Tip Width
Process Capability Rework / Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 2024501 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Hand Welding Unit 70 kHz - HG70-1 - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details