OK International Soldering Iron Tips STTC-817

Description
CARTRIDGE, CHISEL, LARGE, 5MM (0.2 IN),
Request a Quote Datasheet
Description
CARTRIDGE, CHISEL, LARGE, 5MM (0.2 IN),
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2763607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2763607
Soldering Iron Tips 2763607
CARTRIDGE, CHISEL, LARGE, 5MM (0.2 IN),

CARTRIDGE, CHISEL, LARGE, 5MM (0.2 IN),

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-817-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-817-ND
Soldering, Desoldering, Rework Products 5358-STTC-817-ND
CHISEL (STTC), (W X L) 5.0 MM X

CHISEL (STTC), (W X L) 5.0 MM X

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-817 - Chisel Tip - 0.3 in Tip Length - 0.2 in Tip Width - STTC-817 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-817 - Chisel Tip - 0.3 in Tip Length - 0.2 in Tip Width
STTC-817
Metcal Smartheat Soldering Cartridge STTC-817 - Chisel Tip - 0.3 in Tip Length - 0.2 in Tip Width STTC-817
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.3 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.3 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

Buy Now
Tip Cartridge, Soldering, Chisel, 0.2In; Tip / Nozzle Width Metcal - 76K2481 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Chisel, 0.2In; Tip / Nozzle Width Metcal
76K2481
Tip Cartridge, Soldering, Chisel, 0.2In; Tip / Nozzle Width Metcal 76K2481
TIP CARTRIDGE, SOLDERING, CHISEL, 0.2IN; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:800 Series; Tip / Nozzle Length:0.3" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CHISEL, 0.2IN; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:800 Series; Tip / Nozzle Length:0.3" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Chisel, 5 Mm Rohs Compliant Metcal - 15R2463 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 5 Mm Rohs Compliant Metcal
15R2463
Soldering Iron Tip, Chisel, 5 Mm Rohs Compliant Metcal 15R2463
Soldering Iron Tip, Chisel, 5 mm RoHS Compliant: Yes

Soldering Iron Tip, Chisel, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2763607 5358-STTC-817-ND STTC-817 76K2481
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-817 - Chisel Tip - 0.3 in Tip Length - 0.2 in Tip Width Tip Cartridge, Soldering, Chisel, 0.2In; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115163 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering, Desoldering, Rework Products - 5358-MFTC-7CNB4503-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 775 F (413 C)
View Details
Generator 20 kHz - ADG20-2000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details