OK International Soldering Iron Tips STTC-198

Description
CARTRIDGE, CHISEL, BENT, 1.78MM (0.07 IN
Request a Quote Datasheet
Description
CARTRIDGE, CHISEL, BENT, 1.78MM (0.07 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2763604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2763604
Soldering Iron Tips 2763604
CARTRIDGE, CHISEL, BENT, 1.78MM (0.07 IN

CARTRIDGE, CHISEL, BENT, 1.78MM (0.07 IN

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-198-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-198-ND
Soldering, Desoldering, Rework Products 5358-STTC-198-ND
CHISEL (STTC), 30 BENT, (W X L)

CHISEL (STTC), 30 BENT, (W X L)

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-198 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width - STTC-198 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-198 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width
STTC-198
Metcal Smartheat Soldering Cartridge STTC-198 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width STTC-198
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Chisel Type: 700 Series, Chisel, Bent, 1.78 mm, For Most Standard Applications

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Chisel Type: 700 Series, Chisel, Bent, 1.78 mm, For Most Standard Applications

Buy Now
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal - 76K2473 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal
76K2473
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal 76K2473
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2763604 5358-STTC-198-ND STTC-198 76K2473
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-198 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024554 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details