"TIP REPL .12"" LONG REACH CHISEL"
SSC Series Soldering Tip Cartridge; Tip / Nozzle Width:3mm; Tip / Nozzle Style:Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.65" RoHS Compliant: Yes
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.12 in, length of 0.65 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700
| DigiKey | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-SSC-746A-ND | 48F3862 | SSC-746A |
| Product Name | Soldering, Desoldering, Rework Products | Ssc Series Soldering Tip Cartridge; Tip / Nozzle Width Metcal | Metcal Smartheat Soldering Cartridge SSC-746A - Chisel Tip - 0.65 in Tip Length - 0.12 in Tip Width |
| Equipment Type | Tip |