OK International Soldering, Desoldering, Rework Products STTC-090

Description
CONICAL (STTC), NARROW, LONG REA
Request a Quote Datasheet
Description
CONICAL (STTC), NARROW, LONG REA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-090-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-090-ND
Soldering, Desoldering, Rework Products 5358-STTC-090-ND
CONICAL (STTC), NARROW, LONG REA

CONICAL (STTC), NARROW, LONG REA

Buy Now Datasheet
Tip Cartridge, Soldering, Point, 0.01In; Tip / Nozzle Width Metcal - 76K2449 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Point, 0.01In; Tip / Nozzle Width Metcal
76K2449
Tip Cartridge, Soldering, Point, 0.01In; Tip / Nozzle Width Metcal 76K2449
TIP CARTRIDGE, SOLDERING, POINT, 0.01IN; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:13.2mm RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, POINT, 0.01IN; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:13.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-090 - Conical Tip - 0.52 in Tip Length - 0.01 in Tip Width - STTC-090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-090 - Conical Tip - 0.52 in Tip Length - 0.01 in Tip Width
STTC-090
Metcal Smartheat Soldering Cartridge STTC-090 - Conical Tip - 0.52 in Tip Length - 0.01 in Tip Width STTC-090
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.01 in, length of 0.52 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.01 in, length of 0.52 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-090-ND 76K2449 STTC-090
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Soldering, Point, 0.01In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-090 - Conical Tip - 0.52 in Tip Length - 0.01 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Generator 20 kHz - ADG20-2000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details