OK International Sttc Series Soldering Tip Cartridge; Tip / Nozzle Width Metcal STTC-526

Description
STTC Series Soldering Tip Cartridge; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series; Tip / Nozzle Length:0.31"RoHS Compliant: Yes
Description
STTC Series Soldering Tip Cartridge; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series; Tip / Nozzle Length:0.31"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sttc Series Soldering Tip Cartridge; Tip / Nozzle Width Metcal - 92F177 - Newark, An Avnet Company
Chicago, IL, United States
Sttc Series Soldering Tip Cartridge; Tip / Nozzle Width Metcal
92F177
Sttc Series Soldering Tip Cartridge; Tip / Nozzle Width Metcal 92F177
STTC Series Soldering Tip Cartridge; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series; Tip / Nozzle Length:0.31"RoHS Compliant: Yes

STTC Series Soldering Tip Cartridge; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series; Tip / Nozzle Length:0.31"RoHS Compliant: Yes

Supplier's Site
Metcal Smartheat Soldering Cartridge STTC-526 - Conical Tip - 0.31 in Tip Length - 0.016 in Tip Width - STTC-526 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-526 - Conical Tip - 0.31 in Tip Length - 0.016 in Tip Width
STTC-526
Metcal Smartheat Soldering Cartridge STTC-526 - Conical Tip - 0.31 in Tip Length - 0.016 in Tip Width STTC-526
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.31 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.31 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 92F177 STTC-526
Product Name Sttc Series Soldering Tip Cartridge; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-526 - Conical Tip - 0.31 in Tip Length - 0.016 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719467 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - Powermax65 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details