OK International OKi STDC-107 Desoldering Tip Cartridge 2.41 mm x 3.18 mm STDC-107

Description
OKi Metcal STDC-107 Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 2.41 mm.
Request a Quote Datasheet
Description
OKi Metcal STDC-107 Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 2.41 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi STDC-107 Desoldering Tip Cartridge 2.41 mm x 3.18 mm - STDC-107 - Ellsworth Adhesives
Germantown, WI, USA
OKi STDC-107 Desoldering Tip Cartridge 2.41 mm x 3.18 mm
STDC-107
OKi STDC-107 Desoldering Tip Cartridge 2.41 mm x 3.18 mm STDC-107
OKi Metcal STDC-107 Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 2.41 mm.

OKi Metcal STDC-107 Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 2.41 mm.

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STDC-107-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STDC-107-ND
Soldering, Desoldering, Rework Products 5358-STDC-107-ND
STDC DESOLDER CARTRIDGE, LONG RE

STDC DESOLDER CARTRIDGE, LONG RE

Buy Now Datasheet
Metcal Smartheat Desolder Cartridge STDC-107 - Standard Tip - 0.36 in Tip Length - 0.09 (ID) in, 0.12 (OD) in Tip Width - STDC-107 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desolder Cartridge STDC-107 - Standard Tip - 0.36 in Tip Length - 0.09 (ID) in, 0.12 (OD) in Tip Width
STDC-107
Metcal Smartheat Desolder Cartridge STDC-107 - Standard Tip - 0.36 in Tip Length - 0.09 (ID) in, 0.12 (OD) in Tip Width STDC-107
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.09 (ID) in, 0.12 (OD) in, length of 0.36 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.09 (ID) in, 0.12 (OD) in, length of 0.36 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Desoldering, Round, 3.2Mm; Tip / Nozzle Width Metcal - 76K2428 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Desoldering, Round, 3.2Mm; Tip / Nozzle Width Metcal
76K2428
Tip Cartridge, Desoldering, Round, 3.2Mm; Tip / Nozzle Width Metcal 76K2428
TIP CARTRIDGE, DESOLDERING, ROUND, 3.2MM; Tip / Nozzle Width:2.41mm; Tip / Nozzle Style:Round; For Use With:Metcal MX-500DS Series Desoldering Systems; Product Range:-; Series:700; Tip / Nozzle I.D.:0.095"; Tip / Nozzle O.D.:0.125" RoHS Compliant: Yes

TIP CARTRIDGE, DESOLDERING, ROUND, 3.2MM; Tip / Nozzle Width:2.41mm; Tip / Nozzle Style:Round; For Use With:Metcal MX-500DS Series Desoldering Systems; Product Range:-; Series:700; Tip / Nozzle I.D.:0.095"; Tip / Nozzle O.D.:0.125" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Ellsworth Adhesives DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STDC-107 5358-STDC-107-ND STDC-107 76K2428
Product Name OKi STDC-107 Desoldering Tip Cartridge 2.41 mm x 3.18 mm Soldering, Desoldering, Rework Products Metcal Smartheat Desolder Cartridge STDC-107 - Standard Tip - 0.36 in Tip Length - 0.09 (ID) in, 0.12 (OD) in Tip Width Tip Cartridge, Desoldering, Round, 3.2Mm; Tip / Nozzle Width Metcal
Process Capability Rework / Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1790020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details