The Soldering Iron Tip, 30 Chisel, 1.78 mm is designed for use with Metcal soldering systems. It features a chisel tip geometry, which is suitable for a variety of soldering applications, providing efficient heat transfer and precision. This tip is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The 1.78 mm size allows for versatility in soldering tasks, making it a practical choice for engineers looking for reliable soldering solutions.
Metcal STTC-137 Soldering Iron Tip
CHISEL (STTC), (W X L) 1.8 MM X
OKi Metcal STTC-137 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1.78 mm x 9.9 mm.
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Chisel Type: 700 Series, Chisel, 1.78, For Most Standard Applications
Soldering Iron Tip, 30 Chisel, 1.78 mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Ellsworth Adhesives | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Soldering Irons, Stations, and Accessories | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 2962578 | 5358-STTC-137-ND | STTC-137 | STTC-137 | 14J9196 |
| Product Name | Soldering Iron Tips | Soldering, Desoldering, Rework Products | OKi STTC-137, 30° Chisel Solder Tip 1.78 mm x 9.9 mm | Metcal Smartheat Soldering Cartridge STTC-137 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width | Soldering Iron Tip, 30 Chisel, 1.78 Mm Rohs Compliant Metcal |
| Equipment Type | Gun / Iron |