OK International Desoldering, Tip, 0.64Mm, 800 Series; For Use With Metcal STDC-802

Description
DESOLDERING, TIP, 0.64MM, 800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Standard; Tip / Nozzle Width:0.64mm; Tip / Nozzle RoHS Compliant: Yes
Datasheet
Description
DESOLDERING, TIP, 0.64MM, 800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Standard; Tip / Nozzle Width:0.64mm; Tip / Nozzle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering, Tip, 0.64Mm, 800 Series; For Use With Metcal - 06X9671 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering, Tip, 0.64Mm, 800 Series; For Use With Metcal
06X9671
Desoldering, Tip, 0.64Mm, 800 Series; For Use With Metcal 06X9671
DESOLDERING, TIP, 0.64MM, 800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Standard; Tip / Nozzle Width:0.64mm; Tip / Nozzle RoHS Compliant: Yes

DESOLDERING, TIP, 0.64MM, 800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Standard; Tip / Nozzle Width:0.64mm; Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Desolder Cartridge STDC-802 - Standard Tip - 0.45 in Tip Length - 0.025 (ID) in, 0.055 (OD) in Tip Width - STDC-802 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desolder Cartridge STDC-802 - Standard Tip - 0.45 in Tip Length - 0.025 (ID) in, 0.055 (OD) in Tip Width
STDC-802
Metcal Smartheat Desolder Cartridge STDC-802 - Standard Tip - 0.45 in Tip Length - 0.025 (ID) in, 0.055 (OD) in Tip Width STDC-802
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.025 (ID) in, 0.055 (OD) in, length of 0.45 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.025 (ID) in, 0.055 (OD) in, length of 0.45 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 06X9671 STDC-802
Product Name Desoldering, Tip, 0.64Mm, 800 Series; For Use With Metcal Metcal Smartheat Desolder Cartridge STDC-802 - Standard Tip - 0.45 in Tip Length - 0.025 (ID) in, 0.055 (OD) in Tip Width
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024538 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details