OK International OKi STTC-165 Chisel Solder Tip 5 mm x 11.4 mm STTC-165

Description
OKi Metcal STTC-165 Large Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 5 mm x 11.4 mm.
Request a Quote Datasheet
Description
OKi Metcal STTC-165 Large Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 5 mm x 11.4 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-165 Chisel Solder Tip 5 mm x 11.4 mm - STTC-165 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-165 Chisel Solder Tip 5 mm x 11.4 mm
STTC-165
OKi STTC-165 Chisel Solder Tip 5 mm x 11.4 mm STTC-165
OKi Metcal STTC-165 Large Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 5 mm x 11.4 mm.

OKi Metcal STTC-165 Large Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 5 mm x 11.4 mm.

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-165-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-165-ND
Soldering, Desoldering, Rework Products 5358-STTC-165-ND
CHISEL (STTC), LONG REACH, (W X

CHISEL (STTC), LONG REACH, (W X

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-165 - Chisel Tip - 0.45 in Tip Length - 0.2 in Tip Width - STTC-165 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-165 - Chisel Tip - 0.45 in Tip Length - 0.2 in Tip Width
STTC-165
Metcal Smartheat Soldering Cartridge STTC-165 - Chisel Tip - 0.45 in Tip Length - 0.2 in Tip Width STTC-165
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.45 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.45 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Soldering, Chisel, 0.2In; Tip / Nozzle Width Metcal - 76K2471 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Chisel, 0.2In; Tip / Nozzle Width Metcal
76K2471
Tip Cartridge, Soldering, Chisel, 0.2In; Tip / Nozzle Width Metcal 76K2471
TIP CARTRIDGE, SOLDERING, CHISEL, 0.2IN; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.45" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CHISEL, 0.2IN; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.45" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STTC-165 5358-STTC-165-ND STTC-165 76K2471
Product Name OKi STTC-165 Chisel Solder Tip 5 mm x 11.4 mm Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-165 - Chisel Tip - 0.45 in Tip Length - 0.2 in Tip Width Tip Cartridge, Soldering, Chisel, 0.2In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 6347923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
HyPerformance Plasma Systems - HPR800XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Phase Three Phase Power
View Details