The Tip Cartridge, Solder, 60+ Bevel 0.016In (part number 76K2409) is designed for use with Metcal SP200 Soldering Systems. It features a tip/nozzle width of 0.4mm and a 60° bevel style, making it suitable for precision soldering applications. The cartridge has a length of 0.75 inches and is compliant with RoHS standards. This product is part of the SSC Series, which is known for its compatibility with various Metcal soldering systems, ensuring reliable performance in soldering tasks.
Tip, conical for SP200 station, 0.4mm
TIP CARTRIDGE, SOLDER, 60+ BEVEL 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.75" RoHS Compliant: Yes
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.75 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
| RS Components, Ltd. | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 4134630 | 76K2409 | SSC-645A |
| Product Name | Soldering Iron Tips | Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal | Metcal Smartheat Soldering Cartridge SSC-645A - Conical Tip - 0.75 in Tip Length - 0.016 in Tip Width |
| Equipment Type | Gun / Iron |