CARTRIDGE, CHISEL 1.5MM (0.059IN
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.4 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.06IN; Tip / Nozzle Width:1.8mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.4" RoHS Compliant: Yes
| DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-SSC-638A-ND | SSC-638A | 76K2407 |
| Product Name | Soldering, Desoldering, Rework Products | Metcal Smartheat Soldering Cartridge SSC-638A - Chisel Tip - 0.4 in Tip Length - 0.06 in Tip Width | Tip Cartridge, Solder, 30+ Chisel 0.06In; Tip / Nozzle Width Metcal |
| Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories |