OK International Soldering, Desoldering, Rework Products STTC-837

Description
CHISEL (STTC), (W X L) 1.8 MM X
Request a Quote Datasheet
Description
CHISEL (STTC), (W X L) 1.8 MM X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-837-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-837-ND
Soldering, Desoldering, Rework Products 5358-STTC-837-ND
CHISEL (STTC), (W X L) 1.8 MM X

CHISEL (STTC), (W X L) 1.8 MM X

Buy Now Datasheet
OKi STTC-837, 30° Chisel Solder Tip 1.78 mm x 9.9 mm - STTC-837 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-837, 30° Chisel Solder Tip 1.78 mm x 9.9 mm
STTC-837
OKi STTC-837, 30° Chisel Solder Tip 1.78 mm x 9.9 mm STTC-837
OKi Metcal STTC-837 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 800 Series is for high thermal demand and ceramic applications. 1.78 mm x 9.9 mm.

OKi Metcal STTC-837 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 800 Series is for high thermal demand and ceramic applications. 1.78 mm x 9.9 mm.

Supplier's Site
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal - 76K2482 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal
76K2482
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal 76K2482
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:800 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:800 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-837 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width - STTC-837 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-837 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width
STTC-837
Metcal Smartheat Soldering Cartridge STTC-837 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width STTC-837
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Chisel Type: 800 Series, Chisel, 1.78 mm, For Ceramic and High Thermal Demand Applications

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Chisel Type: 800 Series, Chisel, 1.78 mm, For Ceramic and High Thermal Demand Applications

Buy Now

Technical Specifications

  DigiKey Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-837-ND STTC-837 76K2482 STTC-837
Product Name Soldering, Desoldering, Rework Products OKi STTC-837, 30° Chisel Solder Tip 1.78 mm x 9.9 mm Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-837 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631087 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Specs
Equipment Type Complete System
Process Capability Plastic Welding Process; Welding
Material Capability Thermoplastic Parts
View Details
High-Output Solid-State Welder - Weldac 50 - EFD Induction a.s.
Specs
Process Capability Welding
View Details