OK International Soldering, Desoldering, Rework Products STTC-537

Description
CHISEL (STTC), (W X L) 1.8 MM X
Request a Quote Datasheet
Description
CHISEL (STTC), (W X L) 1.8 MM X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-537-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-537-ND
Soldering, Desoldering, Rework Products 5358-STTC-537-ND
CHISEL (STTC), (W X L) 1.8 MM X

CHISEL (STTC), (W X L) 1.8 MM X

Buy Now Datasheet
OKi STTC-537, 30° Chisel Solder Tip 1.78 mm x 9.9 mm - STTC-537 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-537, 30° Chisel Solder Tip 1.78 mm x 9.9 mm
STTC-537
OKi STTC-537, 30° Chisel Solder Tip 1.78 mm x 9.9 mm STTC-537
OKi Metcal STTC-537 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 500 Series is for applications that are temperature sensitive. 1.78 mm x 9.9 mm.

OKi Metcal STTC-537 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 500 Series is for applications that are temperature sensitive. 1.78 mm x 9.9 mm.

Supplier's Site
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal - 76K2477 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal
76K2477
Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal 76K2477
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-537 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width - STTC-537 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-537 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width
STTC-537
Metcal Smartheat Soldering Cartridge STTC-537 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width STTC-537
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Chisel Type: 500 Series, Chisel, 1.78mm, For Temperature Sensitive Applications

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Chisel Type: 500 Series, Chisel, 1.78mm, For Temperature Sensitive Applications

Buy Now

Technical Specifications

  DigiKey Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-537-ND STTC-537 76K2477 STTC-537
Product Name Soldering, Desoldering, Rework Products OKi STTC-537, 30° Chisel Solder Tip 1.78 mm x 9.9 mm Tip Cartridge, Solder, 30+ Chisel 0.07In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-537 - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details
Plasma Cutting System - MAXPRO200 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details