OK International Soldering Iron Tips SSC-722A

Description
Tip for SP200 station, 0.4mm, 370degC
Request a Quote Datasheet
Description
Tip for SP200 station, 0.4mm, 370degC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 121775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
121775
Soldering Iron Tips 121775
Tip for SP200 station, 0.4mm, 370degC

Tip for SP200 station, 0.4mm, 370degC

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-SSC-722A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-722A-ND
Soldering, Desoldering, Rework Products 5358-SSC-722A-ND
"TIP REPL .02"" CONICAL SHARP SLDR"

"TIP REPL .02"" CONICAL SHARP SLDR"

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge SSC-722A - Conical Tip - 0.45 in Tip Length - 0.02 in Tip Width - SSC-722A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-722A - Conical Tip - 0.45 in Tip Length - 0.02 in Tip Width
SSC-722A
Metcal Smartheat Soldering Cartridge SSC-722A - Conical Tip - 0.45 in Tip Length - 0.02 in Tip Width SSC-722A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.45 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.45 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Soldering, Conical 0.02In; Tip / Nozzle Width Metcal - 76K2413 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical 0.02In; Tip / Nozzle Width Metcal
76K2413
Tip Cartridge, Soldering, Conical 0.02In; Tip / Nozzle Width Metcal 76K2413
TIP CARTRIDGE, SOLDERING, CONICAL 0.02IN; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.45" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL 0.02IN; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.45" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Conical, 0.51 Mm Rohs Compliant Metcal - 14J9024 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, 0.51 Mm Rohs Compliant Metcal
14J9024
Soldering Iron Tip, Conical, 0.51 Mm Rohs Compliant Metcal 14J9024
Soldering Iron Tip, Conical, 0.51 mm RoHS Compliant: Yes

Soldering Iron Tip, Conical, 0.51 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 121775 5358-SSC-722A-ND SSC-722A 76K2413
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge SSC-722A - Conical Tip - 0.45 in Tip Length - 0.02 in Tip Width Tip Cartridge, Soldering, Conical 0.02In; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631095 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details