OK International Soldering, Desoldering, Rework Products STTC-042

Description
CHISEL (STTC), (W X L) 1.78 MM X
Request a Quote Datasheet
Description
CHISEL (STTC), (W X L) 1.78 MM X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-042-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-042-ND
Soldering, Desoldering, Rework Products 5358-STTC-042-ND
CHISEL (STTC), (W X L) 1.78 MM X

CHISEL (STTC), (W X L) 1.78 MM X

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-042 - Chisel Tip - 0.63 in Tip Length - 0.07 in Tip Width - STTC-042 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-042 - Chisel Tip - 0.63 in Tip Length - 0.07 in Tip Width
STTC-042
Metcal Smartheat Soldering Cartridge STTC-042 - Chisel Tip - 0.63 in Tip Length - 0.07 in Tip Width STTC-042
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.63 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.63 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now
Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal - 76K2446 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal
76K2446
Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal 76K2446
TIP CARTRIDGE, SOLDER, 60+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series; Tip / Nozzle Length:16mmRoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 60+ CHISEL 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series; Tip / Nozzle Length:16mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-042-ND STTC-042 76K2446
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-042 - Chisel Tip - 0.63 in Tip Length - 0.07 in Tip Width Tip Cartridge, Solder, 60+ Chisel 0.07In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Desoldering & Reworking Tools - 2037789 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
TIG (GTAW) Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Thinline Weld Head - 82A - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details