OK International Soldering Tip, Chisel, 3Mm; Tip / Nozzle Width Metcal STTC-013

Description
SOLDERING TIP, CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:MX-500 and MX-5000 Systems, MX-RM3E and MX-H1-AV Hand Pieces; Product Range:STTC Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:MX-500 and MX-5000 Systems, MX-RM3E and MX-H1-AV Hand Pieces; Product Range:STTC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Chisel, 3Mm; Tip / Nozzle Width Metcal - 41B5941 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Chisel, 3Mm; Tip / Nozzle Width Metcal
41B5941
Soldering Tip, Chisel, 3Mm; Tip / Nozzle Width Metcal 41B5941
SOLDERING TIP, CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:MX-500 and MX-5000 Systems, MX-RM3E and MX-H1-AV Hand Pieces; Product Range:STTC Series RoHS Compliant: Yes

SOLDERING TIP, CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:MX-500 and MX-5000 Systems, MX-RM3E and MX-H1-AV Hand Pieces; Product Range:STTC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-013 - Chisel Tip - 0.19 in Tip Length - 0.12 in Tip Width - STTC-013 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-013 - Chisel Tip - 0.19 in Tip Length - 0.12 in Tip Width
STTC-013
Metcal Smartheat Soldering Cartridge STTC-013 - Chisel Tip - 0.19 in Tip Length - 0.12 in Tip Width STTC-013
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.12 in, length of 0.19 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.12 in, length of 0.19 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 41B5941 STTC-013
Product Name Soldering Tip, Chisel, 3Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-013 - Chisel Tip - 0.19 in Tip Length - 0.12 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 104418 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details