OK International Metcal Smartheat Soldering Cartridge STTC-522 - Conical Tip - 0.33 in Tip Length - 0.016 in Tip Width STTC-522

Description
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.33 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500
Datasheet
Description
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.33 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Soldering Cartridge STTC-522 - Conical Tip - 0.33 in Tip Length - 0.016 in Tip Width - STTC-522 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-522 - Conical Tip - 0.33 in Tip Length - 0.016 in Tip Width
STTC-522
Metcal Smartheat Soldering Cartridge STTC-522 - Conical Tip - 0.33 in Tip Length - 0.016 in Tip Width STTC-522
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.33 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.33 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500

Buy Now
Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal - 92F174 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal
92F174
Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal 92F174
TIP CARTRIDGE, SOLDER, CONICAL, 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, CONICAL, 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STTC-522 92F174
Product Name Metcal Smartheat Soldering Cartridge STTC-522 - Conical Tip - 0.33 in Tip Length - 0.016 in Tip Width Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244133 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details