ULTRAFINE SOLDERING CARTRIDGE, C
ULTRAFINE TIP CARTRIDGES, CONICAL BENT 0
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.008 in, length of 0.22 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual
TIP CARTRIDGE, SOLDER CONICAL BENT 0.2MM; Tip / Nozzle Width:0.2mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-UFTC-7CNB02-ND | 2763616 | METCAL UFTC-7CNB02 | 19P2167 |
| Product Name | Soldering, Desoldering, Rework Products | Soldering Iron Tips | Metcal Smartheat Soldering Cartridge UFTC-7CNB02 - Conical Tip - 0.22 in Tip Length - 0.008 in Tip Width | Tip Cartridge, Solder Conical Bent 0.2Mm; Tip / Nozzle Width Metcal |
| Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories |