OK International Soldering, Desoldering, Rework Products UFTC-7CNB04

Description
ULTRAFINE SOLDERING CARTRIDGE, C
Request a Quote Datasheet
Description
ULTRAFINE SOLDERING CARTRIDGE, C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-UFTC-7CNB04-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-UFTC-7CNB04-ND
Soldering, Desoldering, Rework Products 5358-UFTC-7CNB04-ND
ULTRAFINE SOLDERING CARTRIDGE, C

ULTRAFINE SOLDERING CARTRIDGE, C

Buy Now Datasheet
Tip Cartridge, Solder Conical Bent 0.4Mm; Tip / Nozzle Width Metcal - 19P2168 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder Conical Bent 0.4Mm; Tip / Nozzle Width Metcal
19P2168
Tip Cartridge, Solder Conical Bent 0.4Mm; Tip / Nozzle Width Metcal 19P2168
TIP CARTRIDGE, SOLDER CONICAL BENT 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER CONICAL BENT 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge UFTC-7CNB04 - Conical Tip - 0.22 in Tip Length - 0.016 in Tip Width - METCAL UFTC-7CNB04 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge UFTC-7CNB04 - Conical Tip - 0.22 in Tip Length - 0.016 in Tip Width
METCAL UFTC-7CNB04
Metcal Smartheat Soldering Cartridge UFTC-7CNB04 - Conical Tip - 0.22 in Tip Length - 0.016 in Tip Width METCAL UFTC-7CNB04
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.22 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.22 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-UFTC-7CNB04-ND 19P2168 METCAL UFTC-7CNB04
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Solder Conical Bent 0.4Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge UFTC-7CNB04 - Conical Tip - 0.22 in Tip Length - 0.016 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 3320127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Welding Arc Robotic End Effector - KUKA ready2_arc - KUKA Deutschland GmbH
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Welding; Arc
Material Capability Steel
View Details
LOCTITE NC-OO WICK (Known as Multicore NC-00) - 8799568035841 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details