CONICAL (STTC), 30 BENT, NARROW,
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.63 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500
TIP CARTRIDGE, SOLDER, 30+ SHARP, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Sharp, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series RoHS Compliant: Yes
| DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-STTC-540-ND | STTC-540 | 41B5994 |
| Product Name | Soldering, Desoldering, Rework Products | Metcal Smartheat Soldering Cartridge STTC-540 - Conical Tip - 0.63 in Tip Length - 0.016 in Tip Width | Tip Cartridge, Solder, 30+ Sharp, 0.4Mm; Tip / Nozzle Width Metcal |
| Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories |