OK International Soldering, Desoldering, Rework Products STTC-147

Description
BEVEL (STTC), (BEVEL/L) 60 X 1.7
Request a Quote Datasheet
Description
BEVEL (STTC), (BEVEL/L) 60 X 1.7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-147-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-147-ND
Soldering, Desoldering, Rework Products 5358-STTC-147-ND
BEVEL (STTC), (BEVEL/L) 60 X 1.7

BEVEL (STTC), (BEVEL/L) 60 X 1.7

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-147 - Bevel Tip - 0.56 in Tip Length - 0.07 in Tip Width - STTC-147 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-147 - Bevel Tip - 0.56 in Tip Length - 0.07 in Tip Width
STTC-147
Metcal Smartheat Soldering Cartridge STTC-147 - Bevel Tip - 0.56 in Tip Length - 0.07 in Tip Width STTC-147
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.56 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.56 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Solder, 60+ Bevel, 0.07In; Tip / Nozzle Width Metcal - 76K2470 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 60+ Bevel, 0.07In; Tip / Nozzle Width Metcal
76K2470
Tip Cartridge, Solder, 60+ Bevel, 0.07In; Tip / Nozzle Width Metcal 76K2470
TIP CARTRIDGE, SOLDER, 60+ BEVEL, 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.56"RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 60+ BEVEL, 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.56"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-147-ND STTC-147 76K2470
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-147 - Bevel Tip - 0.56 in Tip Length - 0.07 in Tip Width Tip Cartridge, Solder, 60+ Bevel, 0.07In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1513013 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Generator 35 kHz - ADG35-900P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details