OK International OKi STTC-138P, 30° Chisel Solder Tip 1.5 mm x 6 mm STTC-138P

Description
OKi Metcal STTC-138P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. It is ideal for high thermal demand applications. The 700 Series is standard for most applications. 1.5 mm x 6 mm.
Request a Quote Datasheet
Description
OKi Metcal STTC-138P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. It is ideal for high thermal demand applications. The 700 Series is standard for most applications. 1.5 mm x 6 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-138P, 30° Chisel Solder Tip 1.5 mm x 6 mm - STTC-138P - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-138P, 30° Chisel Solder Tip 1.5 mm x 6 mm
STTC-138P
OKi STTC-138P, 30° Chisel Solder Tip 1.5 mm x 6 mm STTC-138P
OKi Metcal STTC-138P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. It is ideal for high thermal demand applications. The 700 Series is standard for most applications. 1.5 mm x 6 mm.

OKi Metcal STTC-138P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. It is ideal for high thermal demand applications. The 700 Series is standard for most applications. 1.5 mm x 6 mm.

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-138P-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-138P-ND
Soldering, Desoldering, Rework Products 5358-STTC-138P-ND
CHISEL (STTC), POWER, (W X L) 1.

CHISEL (STTC), POWER, (W X L) 1.

Buy Now Datasheet
Soldering Iron Tips - 2763602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2763602
Soldering Iron Tips 2763602
CARTRIDGE, CHISEL, 1.5MM (0.06 IN), 30DE

CARTRIDGE, CHISEL, 1.5MM (0.06 IN), 30DE

Supplier's Site
Soldering Iron Tip, 35 Chisel, 1.4 Mm Rohs Compliant Metcal - 15R2461 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 35 Chisel, 1.4 Mm Rohs Compliant Metcal
15R2461
Soldering Iron Tip, 35 Chisel, 1.4 Mm Rohs Compliant Metcal 15R2461
Soldering Iron Tip, 35 Chisel, 1.4 mm RoHS Compliant: Yes

Soldering Iron Tip, 35 Chisel, 1.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-138P - Chisel Tip - 0.24 in Tip Length - 0.055 in Tip Width - METCAL STTC-138P - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-138P - Chisel Tip - 0.24 in Tip Length - 0.055 in Tip Width
METCAL STTC-138P
Metcal Smartheat Soldering Cartridge STTC-138P - Chisel Tip - 0.24 in Tip Length - 0.055 in Tip Width METCAL STTC-138P
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.055 in, length of 0.24 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.055 in, length of 0.24 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  Ellsworth Adhesives DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STTC-138P 5358-STTC-138P-ND 2763602 15R2461 METCAL STTC-138P
Product Name OKi STTC-138P, 30° Chisel Solder Tip 1.5 mm x 6 mm Soldering, Desoldering, Rework Products Soldering Iron Tips Soldering Iron Tip, 35 Chisel, 1.4 Mm Rohs Compliant Metcal Metcal Smartheat Soldering Cartridge STTC-138P - Chisel Tip - 0.24 in Tip Length - 0.055 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631928 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
IGBT Type Inverter CO2 Gas Shielded Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details