OK International Soldering, Desoldering, Rework Products STTC-199

Description
CHISEL (STTC), 30 BENT, (W X L)
Request a Quote Datasheet
Description
CHISEL (STTC), 30 BENT, (W X L)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-199-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-199-ND
Soldering, Desoldering, Rework Products 5358-STTC-199-ND
CHISEL (STTC), 30 BENT, (W X L)

CHISEL (STTC), 30 BENT, (W X L)

Buy Now Datasheet
OKi STTC-199, 30° Chisel Solder Tip 1.5 mm x 11.9 mm - STTC-199 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-199, 30° Chisel Solder Tip 1.5 mm x 11.9 mm
STTC-199
OKi STTC-199, 30° Chisel Solder Tip 1.5 mm x 11.9 mm STTC-199
OKi Metcal STTC-199 30 Degree Chisel Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1.5 mm x 11.9 mm.

OKi Metcal STTC-199 30 Degree Chisel Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1.5 mm x 11.9 mm.

Supplier's Site
Tip Cartridge, Solder, 30+ Chisel 0.02In; Tip / Nozzle Width Metcal - 76K2474 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel 0.02In; Tip / Nozzle Width Metcal
76K2474
Tip Cartridge, Solder, 30+ Chisel 0.02In; Tip / Nozzle Width Metcal 76K2474
TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.02IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL 0.02IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Tip, 30 Deg Chisel/bent, 1.5Mm Rohs Compliant Metcal - 83AH7313 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 30 Deg Chisel/bent, 1.5Mm Rohs Compliant Metcal
83AH7313
Soldering Tip, 30 Deg Chisel/bent, 1.5Mm Rohs Compliant Metcal 83AH7313
SOLDERING TIP, 30 DEG CHISEL/BENT, 1.5MM ROHS COMPLIANT: NA

SOLDERING TIP, 30 DEG CHISEL/BENT, 1.5MM ROHS COMPLIANT: NA

Supplier's Site
Metcal Smartheat Soldering Cartridge STTC-199 - Chisel Tip - 0.47 in Tip Length - 0.06 in Tip Width - STTC-199 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-199 - Chisel Tip - 0.47 in Tip Length - 0.06 in Tip Width
STTC-199
Metcal Smartheat Soldering Cartridge STTC-199 - Chisel Tip - 0.47 in Tip Length - 0.06 in Tip Width STTC-199
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.47 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.47 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-199-ND STTC-199 76K2474 STTC-199
Product Name Soldering, Desoldering, Rework Products OKi STTC-199, 30° Chisel Solder Tip 1.5 mm x 11.9 mm Tip Cartridge, Solder, 30+ Chisel 0.02In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-199 - Chisel Tip - 0.47 in Tip Length - 0.06 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Invertec® STT II Advanced Process Welder - K1525-1 - Lincoln Electric Co. (The)
Specs
Process Capability Advanced Process Welder; Welding
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
Input Current 16 to 32 amps
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details