OK International Soldering Iron Tips SSC-601A

Description
Tip, conical for SP200 station, 0.8mm
Request a Quote
Description
Tip, conical for SP200 station, 0.8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 4134595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
4134595
Soldering Iron Tips 4134595
Tip, conical for SP200 station, 0.8mm

Tip, conical for SP200 station, 0.8mm

Supplier's Site
Tip Cartridge, Soldering, Conical 0.04In; Tip / Nozzle Width Metcal - 76K2402 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical 0.04In; Tip / Nozzle Width Metcal
76K2402
Tip Cartridge, Soldering, Conical 0.04In; Tip / Nozzle Width Metcal 76K2402
TIP CARTRIDGE, SOLDERING, CONICAL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.6" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.6" RoHS Compliant: Yes

Supplier's Site
Metcal Smartheat Soldering Cartridge SSC-601A - Conical Tip - 0.6 in Tip Length - 0.04 in Tip Width - SSC-601A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-601A - Conical Tip - 0.6 in Tip Length - 0.04 in Tip Width
SSC-601A
Metcal Smartheat Soldering Cartridge SSC-601A - Conical Tip - 0.6 in Tip Length - 0.04 in Tip Width SSC-601A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.6 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.6 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 4134595 76K2402 SSC-601A
Product Name Soldering Iron Tips Tip Cartridge, Soldering, Conical 0.04In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-601A - Conical Tip - 0.6 in Tip Length - 0.04 in Tip Width
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details