OK International Tip Cartridge, Solder, 90+ Chisel 0.13In; Tip / Nozzle Width Metcal SSC-613A

Description
TIP CARTRIDGE, SOLDER, 90+ CHISEL 0.13IN; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:90° Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.3" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, 90+ CHISEL 0.13IN; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:90° Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, 90+ Chisel 0.13In; Tip / Nozzle Width Metcal - 76K2403 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 90+ Chisel 0.13In; Tip / Nozzle Width Metcal
76K2403
Tip Cartridge, Solder, 90+ Chisel 0.13In; Tip / Nozzle Width Metcal 76K2403
TIP CARTRIDGE, SOLDER, 90+ CHISEL 0.13IN; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:90° Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.3" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 90+ CHISEL 0.13IN; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:90° Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.3" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge SSC-613A - Chisel Tip - 0.3 in Tip Length - 0.12 in Tip Width - SSC-613A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-613A - Chisel Tip - 0.3 in Tip Length - 0.12 in Tip Width
SSC-613A
Metcal Smartheat Soldering Cartridge SSC-613A - Chisel Tip - 0.3 in Tip Length - 0.12 in Tip Width SSC-613A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.12 in, length of 0.3 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.12 in, length of 0.3 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 76K2403 SSC-613A
Product Name Tip Cartridge, Solder, 90+ Chisel 0.13In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-613A - Chisel Tip - 0.3 in Tip Length - 0.12 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1047684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details