OK International Soldering, Desoldering, Rework Products SSC-772A

Description
"TIP REPL .07"" CONICAL CHSL SOLDR"
Request a Quote Datasheet
Description
"TIP REPL .07"" CONICAL CHSL SOLDR"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SSC-772A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-772A-ND
Soldering, Desoldering, Rework Products 5358-SSC-772A-ND
"TIP REPL .07"" CONICAL CHSL SOLDR"

"TIP REPL .07"" CONICAL CHSL SOLDR"

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge SSC-772A - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width - SSC-772A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-772A - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width
SSC-772A
Metcal Smartheat Soldering Cartridge SSC-772A - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width SSC-772A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Solder, Chisel, 0.07In; Tip / Nozzle Width Metcal - 76K2422 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Chisel, 0.07In; Tip / Nozzle Width Metcal
76K2422
Tip Cartridge, Solder, Chisel, 0.07In; Tip / Nozzle Width Metcal 76K2422
TIP CARTRIDGE, SOLDER, CHISEL, 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Conical Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.39" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, CHISEL, 0.07IN; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Conical Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.39" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SSC-772A-ND SSC-772A 76K2422
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge SSC-772A - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width Tip Cartridge, Solder, Chisel, 0.07In; Tip / Nozzle Width Metcal
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1765834 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details