OK International Tip Cartridge, Soldering, Tweezer 20.5Mm; Tip / Nozzle Width Metcal TFP-BLH60

Description
TIP CARTRIDGE, SOLDERING, TWEEZER 20.5MM; Tip / Nozzle Width:20.5mm; Tip / Nozzle Style:Tweezer; For Use With:MFR-PTZ System & MFR-HPT Precision Tweezer Hand-piece; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, TWEEZER 20.5MM; Tip / Nozzle Width:20.5mm; Tip / Nozzle Style:Tweezer; For Use With:MFR-PTZ System & MFR-HPT Precision Tweezer Hand-piece; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Tweezer 20.5Mm; Tip / Nozzle Width Metcal - 73M7833 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Tweezer 20.5Mm; Tip / Nozzle Width Metcal
73M7833
Tip Cartridge, Soldering, Tweezer 20.5Mm; Tip / Nozzle Width Metcal 73M7833
TIP CARTRIDGE, SOLDERING, TWEEZER 20.5MM; Tip / Nozzle Width:20.5mm; Tip / Nozzle Style:Tweezer; For Use With:MFR-PTZ System & MFR-HPT Precision Tweezer Hand-piece; Product Range:- RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, TWEEZER 20.5MM; Tip / Nozzle Width:20.5mm; Tip / Nozzle Style:Tweezer; For Use With:MFR-PTZ System & MFR-HPT Precision Tweezer Hand-piece; Product Range:- RoHS Compliant: Yes

Supplier's Site
Soldering Iron Tip, Tweezer, 20.5 Mm Rohs Compliant Metcal - 54M1267 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Tweezer, 20.5 Mm Rohs Compliant Metcal
54M1267
Soldering Iron Tip, Tweezer, 20.5 Mm Rohs Compliant Metcal 54M1267
Soldering Iron Tip, Tweezer, 20.5 mm RoHS Compliant: Yes

Soldering Iron Tip, Tweezer, 20.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Tweezer Cartridge TFP-BLH60 - Blade Tip - 0.81 in Tip Width - 0.055 in Thick - METCAL TFP-BLH60 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Tweezer Cartridge TFP-BLH60 - Blade Tip - 0.81 in Tip Width - 0.055 in Thick
METCAL TFP-BLH60
Metcal Tweezer Cartridge TFP-BLH60 - Blade Tip - 0.81 in Tip Width - 0.055 in Thick METCAL TFP-BLH60
The Metcal tweezer cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 0.81 in and thickness of 0.055 in. This tweezer cartridge is designed to work with MFR-1140 - Soldering System, MFR-2240 - Soldering System, MFR-2241 - Soldering System, MFR-H4-TW - Handpiece.

The Metcal tweezer cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 0.81 in and thickness of 0.055 in. This tweezer cartridge is designed to work with MFR-1140 - Soldering System, MFR-2240 - Soldering System, MFR-2241 - Soldering System, MFR-H4-TW - Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 73M7833 METCAL TFP-BLH60
Product Name Tip Cartridge, Soldering, Tweezer 20.5Mm; Tip / Nozzle Width Metcal Metcal Tweezer Cartridge TFP-BLH60 - Blade Tip - 0.81 in Tip Width - 0.055 in Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details