Metcal Soldering, Desoldering, Rework Products STTC-137-PK

Description
CHISEL (STTC), (W X L) 1.8 MM X
Request a Quote Datasheet
Description
CHISEL (STTC), (W X L) 1.8 MM X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-137-PK-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-137-PK-ND
Soldering, Desoldering, Rework Products 5358-STTC-137-PK-ND
CHISEL (STTC), (W X L) 1.8 MM X

CHISEL (STTC), (W X L) 1.8 MM X

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-137-PK - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width - METCAL STTC-137-PK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-137-PK - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width
METCAL STTC-137-PK
Metcal Smartheat Soldering Cartridge STTC-137-PK - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width METCAL STTC-137-PK
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Standard Usage

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Standard Usage

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-137-PK-ND METCAL STTC-137-PK
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-137-PK - Chisel Tip - 0.39 in Tip Length - 0.07 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Stations - 2024487 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Stud Welding Gun - PH-3N - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
Thinline Weld Head - 89A - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details