OK International Soldering, Desoldering, Rework Products STDC-804

Description
STDC DESOLDER CARTRIDGE, LONG RE
Request a Quote Datasheet
Description
STDC DESOLDER CARTRIDGE, LONG RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STDC-804-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STDC-804-ND
Soldering, Desoldering, Rework Products 5358-STDC-804-ND
STDC DESOLDER CARTRIDGE, LONG RE

STDC DESOLDER CARTRIDGE, LONG RE

Buy Now Datasheet
Tip Cartridge, Desoldering, Round, 1.8Mm; For Use With Metcal - 41B5925 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Desoldering, Round, 1.8Mm; For Use With Metcal
41B5925
Tip Cartridge, Desoldering, Round, 1.8Mm; For Use With Metcal 41B5925
TIP CARTRIDGE, DESOLDERING, ROUND, 1.8MM; For Use With:Metcal MX-500DS Series Desoldering Systems; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.02mm; Tip / Nozzle Length:10.92mm; Product Range:STDC Series; Series:800 RoHS Compliant: Yes

TIP CARTRIDGE, DESOLDERING, ROUND, 1.8MM; For Use With:Metcal MX-500DS Series Desoldering Systems; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.02mm; Tip / Nozzle Length:10.92mm; Product Range:STDC Series; Series:800 RoHS Compliant: Yes

Supplier's Site Datasheet
Desoldering, Tip, 1.02Mm, 800 Series; For Use With Metcal - 06X9674 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering, Tip, 1.02Mm, 800 Series; For Use With Metcal
06X9674
Desoldering, Tip, 1.02Mm, 800 Series; For Use With Metcal 06X9674
DESOLDERING, TIP, 1.02MM, 800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.02mm; Tip / Nozzle RoHS Compliant: Yes

DESOLDERING, TIP, 1.02MM, 800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.02mm; Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Desolder Cartridge STDC-804 - Standard Tip - 0.43 in Tip Length - 0.04 (ID) in, 0.7 (OD) in Tip Width - STDC-804 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desolder Cartridge STDC-804 - Standard Tip - 0.43 in Tip Length - 0.04 (ID) in, 0.7 (OD) in Tip Width
STDC-804
Metcal Smartheat Desolder Cartridge STDC-804 - Standard Tip - 0.43 in Tip Length - 0.04 (ID) in, 0.7 (OD) in Tip Width STDC-804
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 (ID) in, 0.7 (OD) in, length of 0.43 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece.

The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 (ID) in, 0.7 (OD) in, length of 0.43 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STDC-804-ND 41B5925 STDC-804
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Desoldering, Round, 1.8Mm; For Use With Metcal Metcal Smartheat Desolder Cartridge STDC-804 - Standard Tip - 0.43 in Tip Length - 0.04 (ID) in, 0.7 (OD) in Tip Width
Process Capability Soldering Stations, Irons & Accessories Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 4094740 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - AGM20-2000P-230-B2 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details