OK International Cartridge, Tweezer, Blade, 10Mm; Tip / Nozzle Width Metcal TATC-605

Description
CARTRIDGE, TWEEZER, BLADE, 10MM; Tip / Nozzle Width:10mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500 Soldering Rework Stations; Product Range:TATC-600 Series RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE, TWEEZER, BLADE, 10MM; Tip / Nozzle Width:10mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500 Soldering Rework Stations; Product Range:TATC-600 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge, Tweezer, Blade, 10Mm; Tip / Nozzle Width Metcal - 89Y7659 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge, Tweezer, Blade, 10Mm; Tip / Nozzle Width Metcal
89Y7659
Cartridge, Tweezer, Blade, 10Mm; Tip / Nozzle Width Metcal 89Y7659
CARTRIDGE, TWEEZER, BLADE, 10MM; Tip / Nozzle Width:10mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500 Soldering Rework Stations; Product Range:TATC-600 Series RoHS Compliant: Yes

CARTRIDGE, TWEEZER, BLADE, 10MM; Tip / Nozzle Width:10mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500 Soldering Rework Stations; Product Range:TATC-600 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Talon Cartridges TATC-605 - Blade Tip - 0.43 in Tip Length - 0.4 in Tip Width - 0.03 in Thick - TATC-605 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Talon Cartridges TATC-605 - Blade Tip - 0.43 in Tip Length - 0.4 in Tip Width - 0.03 in Thick
TATC-605
Metcal Smartheat Talon Cartridges TATC-605 - Blade Tip - 0.43 in Tip Length - 0.4 in Tip Width - 0.03 in Thick TATC-605
The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.4 in, length of 0.43 in and thickness of 0.03 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.

The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.4 in, length of 0.43 in and thickness of 0.03 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 89Y7659 TATC-605
Product Name Cartridge, Tweezer, Blade, 10Mm; Tip / Nozzle Width Metcal Metcal Smartheat Talon Cartridges TATC-605 - Blade Tip - 0.43 in Tip Length - 0.4 in Tip Width - 0.03 in Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122200 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details