OK International Soldering, Desoldering, Rework Products SSC-717A

Description
"TIP REPL .20"" XL CHISEL SOLDER"
Request a Quote Datasheet
Description
"TIP REPL .20"" XL CHISEL SOLDER"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SSC-717A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-717A-ND
Soldering, Desoldering, Rework Products 5358-SSC-717A-ND
"TIP REPL .20"" XL CHISEL SOLDER"

"TIP REPL .20"" XL CHISEL SOLDER"

Buy Now Datasheet
Tip Cartridge, Soldering, Chisel, 0.21In; Tip / Nozzle Width Metcal - 85K8293 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Chisel, 0.21In; Tip / Nozzle Width Metcal
85K8293
Tip Cartridge, Soldering, Chisel, 0.21In; Tip / Nozzle Width Metcal 85K8293
TIP CARTRIDGE, SOLDERING, CHISEL, 0.21IN; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.4" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CHISEL, 0.21IN; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.4" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge SSC-717A - Chisel Tip - 0.4 in Tip Length - 0.21 in Tip Width - SSC-717A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-717A - Chisel Tip - 0.4 in Tip Length - 0.21 in Tip Width
SSC-717A
Metcal Smartheat Soldering Cartridge SSC-717A - Chisel Tip - 0.4 in Tip Length - 0.21 in Tip Width SSC-717A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.21 in, length of 0.4 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.21 in, length of 0.4 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SSC-717A-ND 85K8293 SSC-717A
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Soldering, Chisel, 0.21In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-717A - Chisel Tip - 0.4 in Tip Length - 0.21 in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 180 amps
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Welding Machine 20 kHz - Standard 3000 Series - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details