OK International Metcal Smartheat Soldering Tip STV-CH50 - Chisel Tip - 0.4 in Tip Length - 0.2 in Tip Width STV-CH50

Description
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.4 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.
Datasheet
Description
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.4 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Soldering Tip STV-CH50 - Chisel Tip - 0.4 in Tip Length - 0.2 in Tip Width - METCAL STV-CH50 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip STV-CH50 - Chisel Tip - 0.4 in Tip Length - 0.2 in Tip Width
METCAL STV-CH50
Metcal Smartheat Soldering Tip STV-CH50 - Chisel Tip - 0.4 in Tip Length - 0.2 in Tip Width METCAL STV-CH50
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.4 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.4 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now
Tip, Chisel, Extra Large; Tip / Nozzle Width Metcal - 68K5820 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Chisel, Extra Large; Tip / Nozzle Width Metcal
68K5820
Tip, Chisel, Extra Large; Tip / Nozzle Width Metcal 68K5820
TIP, CHISEL, EXTRA LARGE; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:PS-900, MFR-1120, MFR-2220, MFR-2222 Series Soldering Stations; Product Range:STV Series RoHS Compliant: Yes

TIP, CHISEL, EXTRA LARGE; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:PS-900, MFR-1120, MFR-2220, MFR-2222 Series Soldering Stations; Product Range:STV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number METCAL STV-CH50 68K5820
Product Name Metcal Smartheat Soldering Tip STV-CH50 - Chisel Tip - 0.4 in Tip Length - 0.2 in Tip Width Tip, Chisel, Extra Large; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719473 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details