R. S. Hughes Company, Inc. Datasheets for Soldering Irons, Stations, and Accessories

Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more

Page: 1 2 3 4 5
Product Name Notes
The Weller 1800 w rework station is another quality product from Weller. Provides an output wattage of 1800 w. Input voltage needs to be 120 v.
The Weller Pyropen chisel tip is sold 1 pack per case and is another quality product from Weller. Offers a chisel tip. The important aspects of buying these products, for...
The Weller Pyropen needle tip is sold 1 pack per case and is another quality product from Weller. Offers a needle tip. The important aspects of buying these products, for...
The Weller Pyropen spade tip is sold 1 pack per case and is another quality product from Weller. Offers a spade tip. The important aspects of buying these products, for...
The Weller Pyropen WST 15 to 60 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work...
The Weller Pyropen WST 25 to 60 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work...
The Weller WD 300 w soldering / desoldering station is another quality product from Weller. Features and LCD display. Provides an output wattage of 300 w. Provides 10 l/min of...
The Weller WR 300 w rework station is another quality product from Weller. Features and LCD display. Provides an output wattage of 300 w. Provides 10 l/min of air. Input...
The Weller WR 300 w rework station is another quality product from Weller. Features and LCD display. Provides an output wattage of 300 w.
The Weller WR 400 w rework station is sold 1 pack per case and is another quality product from Weller. Features and LCD display. Provides an output wattage of 400...
The Weller WR rework station is another quality product from Weller. Features and LCD display.
The Weller WSB 25 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 25 w.
The Weller WSF 90 w soldering station is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 90 w. Input voltage needs...
The Weller WSM 40 w soldering station is another quality product from Weller. Features and LCD display. Provides an output wattage of 40 w. Input voltage needs to be 100...
The Weller WSP 80 w soldering pencil is sold 1 pack per case and is another quality product from Weller. This soldering pencil is designed to work with Silver Series...
The Weller WTC 60 w soldering station is another quality product from Weller. Provides an output wattage of 60 w. Input voltage needs to be 120 v ac.
The Weller WTC 60 w soldering station is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 60 w. Input voltage needs...
The Weller WTC soldering, rework or desoldering station is another quality product from Weller.
The Weller WX 200 w soldering station is another quality product from Weller. Features and led display. Provides an output wattage of 200 w. Input voltage needs to be 120...
The Weller WX1 200 w soldering station is another quality product from Weller. Features and led display. Provides an output wattage of 200 w. Input voltage needs to be 120...
The Weller WX1 65 w soldering station is sold 1 pack per case and is another quality product from Weller. Features and LCD display. Provides an output wattage of 65...
The Weller WX2 240 w soldering station is another quality product from Weller. Features and led display. Provides an output wattage of 240 w. Input voltage needs to be 120...
The Weller WXD 240 w soldering station is another quality product from Weller. Provides an output wattage of 240 w. Input voltage needs to be 120 v ac.
The Weller WXD2020 200 w soldering / desoldering station is another quality product from Weller. Provides an output wattage of 200 w. Input voltage needs to be 120.

<< Prev