OK International Soldering, Desoldering, Rework Products UFTC-7CH12

Description
ULTRAFINE SOLDERING CARTRIDGE, C
Request a Quote Datasheet
Description
ULTRAFINE SOLDERING CARTRIDGE, C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-UFTC-7CH12-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-UFTC-7CH12-ND
Soldering, Desoldering, Rework Products 5358-UFTC-7CH12-ND
ULTRAFINE SOLDERING CARTRIDGE, C

ULTRAFINE SOLDERING CARTRIDGE, C

Buy Now Datasheet
Tip Cartridge, Soldering, Chisel, 1.2Mm; Tip / Nozzle Width Metcal - 19P2165 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Chisel, 1.2Mm; Tip / Nozzle Width Metcal
19P2165
Tip Cartridge, Soldering, Chisel, 1.2Mm; Tip / Nozzle Width Metcal 19P2165
TIP CARTRIDGE, SOLDERING, CHISEL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems; Product Range:MX-5200 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CHISEL, 1.2MM; Tip / Nozzle Width:1.2mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems; Product Range:MX-5200 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Chisel, 1.2 Mm Rohs Compliant Metcal - 83T3228 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 1.2 Mm Rohs Compliant Metcal
83T3228
Soldering Iron Tip, Chisel, 1.2 Mm Rohs Compliant Metcal 83T3228
Soldering Iron Tip, Chisel, 1.2 mm RoHS Compliant: Yes

Soldering Iron Tip, Chisel, 1.2 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge UFTC-7CH12 - Chisel Tip - 0.2 in Tip Length - 0.05 in Tip Width - METCAL UFTC-7CH12 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge UFTC-7CH12 - Chisel Tip - 0.2 in Tip Length - 0.05 in Tip Width
METCAL UFTC-7CH12
Metcal Smartheat Soldering Cartridge UFTC-7CH12 - Chisel Tip - 0.2 in Tip Length - 0.05 in Tip Width METCAL UFTC-7CH12
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.2 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.2 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-UFTC-7CH12-ND 19P2165 METCAL UFTC-7CH12
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Soldering, Chisel, 1.2Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge UFTC-7CH12 - Chisel Tip - 0.2 in Tip Length - 0.05 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024529 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details