OK International Soldering, Desoldering, Rework Products STTC-045

Description
CONICAL (STTC), NARROW, ( X L) 0
Request a Quote Datasheet
Description
CONICAL (STTC), NARROW, ( X L) 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-045-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-045-ND
Soldering, Desoldering, Rework Products 5358-STTC-045-ND
CONICAL (STTC), NARROW, ( X L) 0

CONICAL (STTC), NARROW, ( X L) 0

Buy Now Datasheet
Soldering Iron Tips - 2893078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2893078
Soldering Iron Tips 2893078
Metcal STTC-045 Soldering Iron Tip

Metcal STTC-045 Soldering Iron Tip

Supplier's Site
Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal - 76K2448 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal
76K2448
Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal 76K2448
TIP CARTRIDGE, SOLDER, 60+ BEVEL 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 60+ BEVEL 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-045 - Conical Tip - 0.58 in Tip Length - 0.016 in Tip Width - STTC-045 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-045 - Conical Tip - 0.58 in Tip Length - 0.016 in Tip Width
STTC-045
Metcal Smartheat Soldering Cartridge STTC-045 - Conical Tip - 0.58 in Tip Length - 0.016 in Tip Width STTC-045
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.58 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.58 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-045-ND 2893078 76K2448 STTC-045
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-045 - Conical Tip - 0.58 in Tip Length - 0.016 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024523 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details