CONICAL (STTC), NARROW, ( X L) L
TIP CARTRIDGE, SOLDERING, POINT, 0.01IN; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:13.2mm RoHS Compliant: Yes
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.01 in, length of 0.52 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700
| DigiKey | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-STTC-190-ND | 76K2472 | STTC-190 |
| Product Name | Soldering, Desoldering, Rework Products | Tip Cartridge, Soldering, Point, 0.01In; Tip / Nozzle Width Metcal | Metcal Smartheat Soldering Cartridge STTC-190 - Conical Tip - 0.52 in Tip Length - 0.01 in Tip Width |
| Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories |