OKi Metcal STDC-106 Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 1.52 mm.
STDC DESOLDER CARTRIDGE, ID=1.52
Cartridge tip for MX500DS station,1.5mm
TIP CARTRIDGE, DESOLDERING, ROUND, 2.3MM; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Desoldering Systems; Product Range:STDC Series; Series:700; Tip / Nozzle I.D.:0.06" RoHS Compliant: Yes
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 (ID) in, 0.09 (OD) in, length of 0.41 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700
| Ellsworth Adhesives | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|---|
| Product Category | Soldering Irons, Stations, and Accessories | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | STDC-106 | 5358-STDC-106-ND | 2962685 | 76K2427 | STDC-106 |
| Product Name | OKi STDC-106 Desolder Tip 1.52 mm x 2.29 mm | Soldering, Desoldering, Rework Products | Soldering Iron Tips | Tip Cartridge, Desoldering, Round, 2.3Mm; Tip / Nozzle Width Metcal | Metcal Smartheat Desolder Cartridge STDC-106 - Standard Tip - 0.41 in Tip Length - 0.06 (ID) in, 0.09 (OD) in Tip Width |
| Process Capability | Rework / Desoldering | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories |