OK International Soldering Iron Tip, Conical, Long, 0.4 Mm Rohs Compliant Metcal STP-CNL04

Description
Soldering Iron Tip, Conical, Long, 0.4 mm RoHS Compliant: Yes
Description
Soldering Iron Tip, Conical, Long, 0.4 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, Conical, Long, 0.4 mm is designed for precision soldering applications. It is compatible with various Metcal systems, including MFR-1110, MFR-1161, MFR-1351, MFR-2211, and MFR-2241, as well as the MFR-H1-SC hand-piece. The tip's conical shape allows for detailed work, making it suitable for intricate soldering tasks. It is RoHS compliant, ensuring it meets environmental standards for hazardous substances. This tip is particularly useful for engineers looking for a reliable and precise soldering solution in their projects.

Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, Conical, Long, 0.4 mm is designed for precision soldering applications. It is compatible with various Metcal systems, including MFR-1110, MFR-1161, MFR-1351, MFR-2211, and MFR-2241, as well as the MFR-H1-SC hand-piece. The tip's conical shape allows for detailed work, making it suitable for intricate soldering tasks. It is RoHS compliant, ensuring it meets environmental standards for hazardous substances. This tip is particularly useful for engineers looking for a reliable and precise soldering solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tip, Conical, Long, 0.4 Mm Rohs Compliant Metcal - 12X9222 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, Long, 0.4 Mm Rohs Compliant Metcal
12X9222
Soldering Iron Tip, Conical, Long, 0.4 Mm Rohs Compliant Metcal 12X9222
Soldering Iron Tip, Conical, Long, 0.4 mm RoHS Compliant: Yes

Soldering Iron Tip, Conical, Long, 0.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Conical Tip STP-CNL04 - Conical Tip - 0.59 in Tip Length - 0.016 in Tip Width - METCAL STP-CNL04 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Conical Tip STP-CNL04 - Conical Tip - 0.59 in Tip Length - 0.016 in Tip Width
METCAL STP-CNL04
Metcal Smartheat Conical Tip STP-CNL04 - Conical Tip - 0.59 in Tip Length - 0.016 in Tip Width METCAL STP-CNL04
The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.59 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.59 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 12X9222 METCAL STP-CNL04
Product Name Soldering Iron Tip, Conical, Long, 0.4 Mm Rohs Compliant Metcal Metcal Smartheat Conical Tip STP-CNL04 - Conical Tip - 0.59 in Tip Length - 0.016 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1372236 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details
HyPerformance Plasma Systems - HPR130XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 21 to 62 amps
View Details