OK International Soldering, Desoldering, Rework Products SSC-736A

Description
"TIP REPL .10"" 30DG CHISEL SOLDER"
Request a Quote Datasheet
Description
"TIP REPL .10"" 30DG CHISEL SOLDER"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SSC-736A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-736A-ND
Soldering, Desoldering, Rework Products 5358-SSC-736A-ND
"TIP REPL .10"" 30DG CHISEL SOLDER"

"TIP REPL .10"" 30DG CHISEL SOLDER"

Buy Now Datasheet
Soldering Iron Tips - 121747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
121747
Soldering Iron Tips 121747
Tip for SP200 soldering station,2.4mm

Tip for SP200 soldering station,2.4mm

Supplier's Site
Metcal Smartheat Soldering Cartridge SSC-736A - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width - SSC-736A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-736A - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width
SSC-736A
Metcal Smartheat Soldering Cartridge SSC-736A - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width SSC-736A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Solder, 30+ Chisel, 0.1In; Tip / Nozzle Width Metcal - 76K2416 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel, 0.1In; Tip / Nozzle Width Metcal
76K2416
Tip Cartridge, Solder, 30+ Chisel, 0.1In; Tip / Nozzle Width Metcal 76K2416
TIP CARTRIDGE, SOLDER, 30+ CHISEL, 0.1IN; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal SP200 Soldering Systems; Product Range:-; Tip / Nozzle Length:0.39" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL, 0.1IN; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal SP200 Soldering Systems; Product Range:-; Tip / Nozzle Length:0.39" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Chisel, 2.5 Mm Rohs Compliant Metcal - 14J9027 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 2.5 Mm Rohs Compliant Metcal
14J9027
Soldering Iron Tip, Chisel, 2.5 Mm Rohs Compliant Metcal 14J9027
Soldering Iron Tip, Chisel, 2.5 mm RoHS Compliant: Yes

Soldering Iron Tip, Chisel, 2.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SSC-736A-ND 121747 SSC-736A 76K2416
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Metcal Smartheat Soldering Cartridge SSC-736A - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width Tip Cartridge, Solder, 30+ Chisel, 0.1In; Tip / Nozzle Width Metcal
Equipment Type Tip Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Irons - 7719470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rework System - Summit 750 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (36
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details